Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | Medical |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 10W |
Output Voltage - Output 1 | 2V |
Output Current - Output 1 | 5A |
RoHS Compliant | Yes |
Micro USB Power Adapter Plug Body 5V 10W | RS |
Adaptor, Medical, Ac-Dc, 5V, 2A | Newark Electronics |
Where can I find additional details, specifications and documents for a DA10-050MP-M402?
Additional datasheets, footprints and schematics for DA10-050MP-M402 are listed on our Part Details page. You can also find images and similar parts to DA10-050MP-M402 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DA10-050MP-M402 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA10-050MP-M402 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DA10-050MP-M402 fall under?
The DA10-050MP-M402 is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC External Plug In Adaptor Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to DA10-050MP-M402 when available in the AC / DC External Plug In Adaptor Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DA10-050MP-M402 you can contact the distributor directly for product support, shipping queries etc.
Is the DA10-050MP-M402 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for DA10-050MP-M402 have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, TTI Europe and Sager have stock available or on a lead time for DA10-050MP-M402.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DA10-050MP-M402 often in real-time on the comparison pages.
What if I can't find stock of DA10-050MP-M402?
You can fill out our help required form which you can use to request a quote for DA10-050MP-M402 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.