DA10-050MP-M Power Supplies by Artesyn Technologies

ADAPTOR, MEDICAL, AC-DC, 5V, 2A

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.98

Distributor Stock
Logo for Newark
Newark
from US$6.98
153
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$12.66
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$12.83
-
Buy Now
Logo for Sager
Sager
from US$12.38
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals Medical
No. of Outputs 1 Output
Output Power Max 10W
Output Voltage - Output 1 2V
Output Current - Output 1 5A
RoHS Compliant Yes

Alternative Descriptions

Adaptor, Medical, Ac-Dc, 5V, 2A | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a DA10-050MP-M?

Additional datasheets, footprints and schematics for DA10-050MP-M are listed on our Part Details page. You can also find images and similar parts to DA10-050MP-M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DA10-050MP-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DA10-050MP-M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DA10-050MP-M fall under?

The DA10-050MP-M is listed under Power & Line Protection > Power Supplies > AC / DC Converters > AC / DC External Plug In Adaptor Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to DA10-050MP-M when available in the AC / DC External Plug In Adaptor Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DA10-050MP-M you can contact the distributor directly for product support, shipping queries etc.

Is the DA10-050MP-M RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for DA10-050MP-M have stock available?

Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Sager and Avnet Abacus have stock available or on a lead time for DA10-050MP-M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DA10-050MP-M often in real-time on the comparison pages.

What if I can't find stock of DA10-050MP-M?

You can fill out our help required form which you can use to request a quote for DA10-050MP-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay