Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
IDC Connector Type | IDC Receptacle |
---|---|
Contact Gender | Female |
Pitch Spacing | 2.54mm |
No. of Rows | 2 Row |
No. of Contacts | 10Contacts |
Connector Mounting | Cable Mount |
Contact Material | Phosphor Bronze |
RoHS Compliant | Yes |
Wtb Conn, Rcpt, 10Pos, 2Row, 2.54Mm | Newark Electronics |
Conn | RS Americas |
Where can I find additional details, specifications and documents for a D89110-0001HK?
Additional datasheets, footprints and schematics for D89110-0001HK are listed on our Part Details page. You can also find images and similar parts to D89110-0001HK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D89110-0001HK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D89110-0001HK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D89110-0001HK fall under?
The D89110-0001HK is listed under Connectors > Wire-To-Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to D89110-0001HK when available in the Wire-To-Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D89110-0001HK you can contact the distributor directly for product support, shipping queries etc.
Is the D89110-0001HK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D89110-0001HK have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for D89110-0001HK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D89110-0001HK often in real-time on the comparison pages.
What if I can't find stock of D89110-0001HK?
You can fill out our help required form which you can use to request a quote for D89110-0001HK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.