Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Current Rating | 50mA |
---|---|
Accessory Type | Profibus DP to QCPort Adapter |
External Width | 45mm |
For Use With | Eaton D77A Series Remote I/O Modules |
Length | 90mm |
Voltage Rating | 24VDC |
Communication Adapter | Newark Electronics |
Where can I find additional details, specifications and documents for a D77D-PNA?
Additional datasheets, footprints and schematics for D77D-PNA are listed on our Part Details page. You can also find images and similar parts to D77D-PNA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D77D-PNA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D77D-PNA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D77D-PNA fall under?
The D77D-PNA is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Controllers > Controller Accessories.
Can I view similar or alternative parts?
You can view similar parts to D77D-PNA when available in the Controller Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D77D-PNA you can contact the distributor directly for product support, shipping queries etc.
Is the D77D-PNA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D77D-PNA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for D77D-PNA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D77D-PNA often in real-time on the comparison pages.
What if I can't find stock of D77D-PNA?
You can fill out our help required form which you can use to request a quote for D77D-PNA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.