Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.01
|
No stock
|
Buy Now | |
Heilind Electronics
from US$10.73
|
75
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.73
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$8.26
|
21
in stock
|
Buy Now | |
element14
from US$8.43
|
21
in stock
|
Buy Now | |
Chip One Stop
from US$7.68
|
9
in stock
|
Buy Now | |
Sager
from US$7.45
|
3
in stock
|
Buy Now | |
RS Americas
from US$7.48
|
1
in stock
|
Buy Now | |
Avnet America
from US$6.55
|
-
|
Buy Now | |
Distrelec
from US$24.32
|
-
|
Buy Now | |
TTI Europe
from US$9.62
|
-
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
| Heilind Electronics |
Sensor Cable, 28Awg, 750Mm | Newark Electronics |
Sensor Hardware & Accessories Omron | Sager |
Accessory, Cable Harness, D6T Series, 4x4 or 1x8 | Omron Electronic Components D6T-HARNESS-02 | RS Americas |
Cable Assembly UL 1061 0.75m 28AWG 4POS Discrete Wire Housing F Bag | Avnet America |
Omron Electronic Components Sensor Wire Harness, 750mm, Omron D6T | Distrelec |
CABLE FOR IR THERMAL SENSOR | TTI Europe |
MEMS D6T Accessory Cable Harness | Rutronik |
CONN CBL HARNESS D6T CAMERA | Relay Specialties |
Where can I find additional details, specifications and documents for a D6T-HARNESS-02?
Additional datasheets, footprints and schematics for D6T-HARNESS-02 are listed on our Part Details page. You can also find images and similar parts to D6T-HARNESS-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D6T-HARNESS-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D6T-HARNESS-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D6T-HARNESS-02 fall under?
The D6T-HARNESS-02 is listed under Cable, Wire & Cable Assemblies > More Cable, Wire & Assemblies.
Can I view similar or alternative parts?
You can view similar parts to D6T-HARNESS-02 when available in the More Cable, Wire & Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D6T-HARNESS-02 you can contact the distributor directly for product support, shipping queries etc.
Is the D6T-HARNESS-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D6T-HARNESS-02 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for D6T-HARNESS-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D6T-HARNESS-02 often in real-time on the comparison pages.
What if I can't find stock of D6T-HARNESS-02?
You can fill out our help required form which you can use to request a quote for D6T-HARNESS-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.