Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.07
|
1,020
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
19,090
in stock
|
Buy Now | |
element14
from US$1.10
|
19,090
in stock
|
Buy Now | |
Farnell
from US$1.23
|
19,090
in stock
|
Buy Now | |
Schukat Electronic
from US$0.69
|
6,950
in stock
|
Buy Now | |
Chip One Stop
from US$0.75
|
5,000
in stock
|
Buy Now | |
CoreStaff
from US$0.82
|
5,000
in stock
|
Buy Now | |
Sager
from US$1.06
|
4,975
in stock
|
Buy Now | |
TTI Europe
from US$0.67
|
1,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.95
|
1,476
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
100
in stock
|
Buy Now | |
RS Americas
from US$0.59
|
27
in stock
|
Buy Now | |
Distrelec
from US$0.78
|
9
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage DC Nom | 32V |
Contact Current Max | 100mA |
Switch Terminals | Through Hole |
RoHS Compliant | Yes |
Switch, Pushbutton, Spst-No, 100Ma, 32Vdc | Newark Electronics |
SWITCH, SPST, 0.1A, 32VDC, PCB | element14 |
D6R Keyswitch Round BK | Schukat Electronic |
Pushbutton Switches ROUND BLACK | Sager |
PB SW SPST-NO 0.1A 32V | TTI Europe |
Switch: keypad | Transfer Multisort Elektronik |
BLACK ROUND KEYBOARD SWITCH | RS |
D6 Series Black Round SPST Off-Momentary Through Hole Key Switch | Future Electronics |
Switch | RS Americas |
C&K Pushbutton Switch Momentary Function 1NO Through Hole Black | Distrelec |
D6R90 F1 LFS | Boersig |
Where can I find additional details, specifications and documents for a D6R90 F1 LFS?
Additional datasheets, footprints and schematics for D6R90 F1 LFS are listed on our Part Details page. You can also find images and similar parts to D6R90 F1 LFS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D6R90 F1 LFS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D6R90 F1 LFS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D6R90 F1 LFS fall under?
The D6R90 F1 LFS is listed under Switches & Relays > Switches > Pushbutton Switches > Keyboard Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to D6R90 F1 LFS when available in the Keyboard Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D6R90 F1 LFS you can contact the distributor directly for product support, shipping queries etc.
Is the D6R90 F1 LFS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D6R90 F1 LFS have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Schukat Electronic and Chip One Stop have stock available or on a lead time for D6R90 F1 LFS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D6R90 F1 LFS often in real-time on the comparison pages.
What if I can't find stock of D6R90 F1 LFS?
You can fill out our help required form which you can use to request a quote for D6R90 F1 LFS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.