Status: | Unknown |
---|---|
Series: | D6 Series |
RoHS: | Unknown |
Prices starting from US$0.55
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.88
|
114,407
in stock
|
Buy Now | |
Sager
from US$1.10
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.86
|
5,954
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
5,000
in stock
|
Buy Now | |
CoreStaff
from US$0.82
|
5,000
in stock
|
Buy Now | |
RS
from US$0.84
|
4,884
in stock
|
Buy Now | |
element14
from US$1.18
|
4,091
in stock
|
Buy Now | |
Farnell
from US$1.28
|
4,091
in stock
|
Buy Now | |
Schukat Electronic
from US$0.55
|
1,700
in stock
|
Buy Now | |
Newark Electronics
from US$1.09
|
895
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.80
|
602
in stock
|
Buy Now | |
TTI Europe
from US$0.63
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | D6 Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Square Button |
Actuating Force | 130gf |
Contact Rating | 100mA at 32VDC |
Switch Dimensions (L x W) | 12mm x 11.4mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Top |
Actuator / Cap Colour | Black |
Colour | Black |
Contact Configuration | SPST-NO |
Contact Current DC Max | 100mA |
Contact Current Max | 100mA |
Contact Current Rating | 100mA |
Contact Resistance | 100mohm |
Contact Voltage AC Max | 100V |
Contact Voltage DC Max | 32V |
Contact Voltage DC Nom | 32V |
External Diameter | 12mm |
External Length / Height | 11.5mm |
External Width | 11.4mm |
Insulation Resistance | 100000Mohm |
Lead Spacing | 5mm |
No. of Mechanical Operations | 250000 |
Operating Force | 1.3N |
Operating Temperature Max | 85°C |
Operating Temperature Min | -20°C |
Operating Time | 3ms |
Row Pitch | 5mm |
Stroke Length Max | 0.8mm |
Switch Operation | Off-(On) |
Switch Terminals | Solder |
C&K SPST MOM Key Switch Square 1.3N Black | Distrelec |
Pushbutton Switches Key Switch N.O. SPDT 100 mA | Sager |
D6 Series Black Square SPST Off-Momentary Through Hole Key Switch | Future Electronics |
Black SPST momentary keyboard switch | RS |
SWITCH, SPNO, SQUARE, BLACK | element14 |
D6C Keyswitch Square BK | Schukat Electronic |
Keyboard Pb Switch, Spst, 0.1A, 32V, Blk | Newark Electronics |
Switch: keypad | Transfer Multisort Elektronik |
PB SW SPST-NO 0.1A 32V | TTI Europe |
D6C90 F1 LFS | Boersig |
Where can I find additional details, specifications and documents for a D6C90F1LFS?
Additional datasheets, footprints and schematics for D6C90F1LFS are listed on our Part Details page. You can also find images and similar parts to D6C90F1LFS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D6C90F1LFS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D6C90F1LFS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D6C90F1LFS fall under?
The D6C90F1LFS is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to D6C90F1LFS when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D6C90F1LFS you can contact the distributor directly for product support, shipping queries etc.
Is the D6C90F1LFS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D6C90F1LFS have stock available?
Authorised distributors including Distrelec, Sager, Future Electronics, Chip One Stop and CoreStaff have stock available or on a lead time for D6C90F1LFS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D6C90F1LFS often in real-time on the comparison pages.
What if I can't find stock of D6C90F1LFS?
You can fill out our help required form which you can use to request a quote for D6C90F1LFS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.