Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D61414-000,
2-1202048-4 |
Pre-Installed Lead | No |
---|---|
Recovered Inside Diameter (Max) | .9mm, .035in |
Expanded Inside Diameter (Min) | 2mm, .08in |
Operating Temperature (Max) | 125°C |
Cable Accessories Wire Terminator Polyolefin Blue | Avnet America |
Solder Sleeves&shield Tubing Hs-Solder Sleeve |Raychem Te Connectivity D61414-000 | Newark Electronics |
Solder Sleeves & Shield Tubing HS-SOLDER SLEEVE 24AWG DISCRETE WIRE | Sager |
Where can I find additional details, specifications and documents for a D61414-000?
Additional datasheets, footprints and schematics for D61414-000 are listed on our Part Details page. You can also find images and similar parts to D61414-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D61414-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D61414-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D61414-000 fall under?
The D61414-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to D61414-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D61414-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D61414-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D61414-000 have stock available?
Authorised distributors including Avnet America, Newark Electronics, Distrelec, Sager and Avnet Abacus have stock available or on a lead time for D61414-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D61414-000 often in real-time on the comparison pages.
What if I can't find stock of D61414-000?
You can fill out our help required form which you can use to request a quote for D61414-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.