Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Backshell |
---|---|
For Use With | D Connectors |
Connector Shell Size | 9 |
Cable Exit Angle | 90° |
Connector Body Material | Thermoplastic Body |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Cable Diameter Max | 6mm |
Cable Diameter Min | 5.5mm |
Colour | Light Grey |
External Depth | 17mm |
External Length / Height | 41mm |
External Width | 35mm |
Flammability Rating | UL94V-0 |
Height | 41mm |
Lip Height | 1mm |
Material | Thermoplastic |
Screw Material | Steel |
Screw Plating | Nickel |
Thread Size | 4-40UNC |
Where can I find additional details, specifications and documents for a D609BG..?
Additional datasheets, footprints and schematics for D609BG.. are listed on our Part Details page. You can also find images and similar parts to D609BG.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D609BG.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D609BG.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D609BG.. fall under?
The D609BG.. is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to D609BG.. when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D609BG.. you can contact the distributor directly for product support, shipping queries etc.
Is the D609BG.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D609BG.. have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for D609BG...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D609BG.. often in real-time on the comparison pages.
What if I can't find stock of D609BG..?
You can fill out our help required form which you can use to request a quote for D609BG.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.