Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.41
|
No stock
|
Buy Now | |
Electro Enterprises
from US$2.10
|
3,405
in stock
|
Buy Now | |
Rapid Electronics
from US$3.33
|
1,346
in stock
|
Buy Now | |
Heilind Electronics
from US$2.91
|
257
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.91
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$3.05
|
-
|
Buy Now | |
Avnet America
from US$4.34
|
-
|
Buy Now | |
element14
from US$2.78
|
-
|
Buy Now |
Insulator Colour | - |
---|---|
Product Range | - |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 3.37mm² |
Insulator Material | Uninsulated |
Terminals NI-BUTT SPLICE 18-12 YEL | Rapid Electronics |
680328-000 | Heilind Electronics |
Butt Splice Terminal, 16-12Awg | Newark Electronics |
Splice Terminal 12-16AWG Tin Loose Piece | Avnet America |
BUTT SPLICE TERMINAL, 16-12AWG | Farnell |
Where can I find additional details, specifications and documents for a D-609-08?
Additional datasheets, footprints and schematics for D-609-08 are listed on our Part Details page. You can also find images and similar parts to D-609-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-609-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-609-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-609-08 fall under?
The D-609-08 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to D-609-08 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-609-08 you can contact the distributor directly for product support, shipping queries etc.
Is the D-609-08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-609-08 have stock available?
Authorised distributors including Electro Enterprises, Rapid Electronics, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for D-609-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-609-08 often in real-time on the comparison pages.
What if I can't find stock of D-609-08?
You can fill out our help required form which you can use to request a quote for D-609-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.