Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.43
|
No stock
|
Buy Now | |
Electro Enterprises
from US$1.50
|
8,806
in stock
|
Buy Now | |
Heilind Electronics
from US$2.61
|
17
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.61
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$2.40
|
-
|
Buy Now | |
Avnet America
from US$2.58
|
-
|
Buy Now | |
element14
from US$2.31
|
-
|
Buy Now |
Wire Size AWG Min | 20AWG |
---|---|
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.21mm² |
Insulator Material | Uninsulated |
RoHS Compliant | Yes |
680327-000 20-16AWG CRIMP SPLICE | Heilind Electronics |
Terminal, Butt Splice, 16Awg, Uninsul | Newark Electronics |
Splice Terminal 16-20AWG 14.61mm Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a D-609-07?
Additional datasheets, footprints and schematics for D-609-07 are listed on our Part Details page. You can also find images and similar parts to D-609-07 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-609-07 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-609-07 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-609-07 fall under?
The D-609-07 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Butt Splices.
Can I view similar or alternative parts?
You can view similar parts to D-609-07 when available in the Butt Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-609-07 you can contact the distributor directly for product support, shipping queries etc.
Is the D-609-07 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D-609-07 have stock available?
Authorised distributors including Electro Enterprises, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for D-609-07.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-609-07 often in real-time on the comparison pages.
What if I can't find stock of D-609-07?
You can fill out our help required form which you can use to request a quote for D-609-07 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.