Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.50
|
204
in stock
|
Buy Now | |
Electro Enterprises
from US$1.41
|
1,174
in stock
|
Buy Now | |
Newark Electronics
from US$2.35
|
204
in stock
|
Buy Now | |
element14
from US$2.02
|
204
in stock
|
Buy Now | |
Heilind Electronics
from US$2.27
|
75
in stock
|
Buy Now | |
Rapid Electronics
from US$1.62
|
45
in stock
|
Buy Now | |
Chip One Stop
from US$2.98
|
45
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.27
|
22
in stock
|
Buy Now | |
Avnet America
from US$2.24
|
-
|
Buy Now |
Wire Size AWG Min | 26AWG |
---|---|
Wire Size AWG Max | 20AWG |
Conductor Area CSA | 0.61mm² |
Insulator Material | Uninsulated |
RoHS Compliant | Yes |
Terminal, Butt Splice, 20Awg, Uninsul | Newark Electronics |
| Heilind Electronics |
Terminals D-609-06 | Rapid Electronics |
Splice Terminal 20-26AWG Tin Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a D-609-06?
Additional datasheets, footprints and schematics for D-609-06 are listed on our Part Details page. You can also find images and similar parts to D-609-06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-609-06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-609-06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-609-06 fall under?
The D-609-06 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Butt Splices.
Can I view similar or alternative parts?
You can view similar parts to D-609-06 when available in the Butt Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-609-06 you can contact the distributor directly for product support, shipping queries etc.
Is the D-609-06 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D-609-06 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for D-609-06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-609-06 often in real-time on the comparison pages.
What if I can't find stock of D-609-06?
You can fill out our help required form which you can use to request a quote for D-609-06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.