Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$1.02
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.98
|
No stock
|
Buy Now | |
Electro Enterprises
from US$1.02
|
24,366
in stock
|
Buy Now | |
Newark Electronics
from US$3.29
|
6,880
in stock
|
Buy Now | |
Chip One Stop
from US$1.05
|
6,880
in stock
|
Buy Now | |
RS Americas
from US$1.95
|
792
in stock
|
Buy Now | |
Heilind Electronics
from US$1.93
|
57
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.93
|
17
in stock
|
Buy Now | |
Avnet America
from US$1.52
|
-
|
Buy Now | |
element14
from US$1.72
|
-
|
Buy Now | |
TTI Europe
from US$1.42
|
-
|
Buy Now |
Wire Size AWG Min | 16AWG |
---|---|
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 2.94mm² |
Insulator Material | Uninsulated |
RoHS Compliant | Yes |
D-609-05 |Raychem Te Connectivity D-609-05 | Newark Electronics |
Crimp Terminals In-line Splice, Mil Spec, 2.54mm, Closed Barrel, MiniSeal Series | TE Connectivity D-609-05 | RS Americas |
680106-000 SPLICE | Heilind Electronics |
Splice Terminal 7.11mm 3.89mm Tin Loose Piece | Avnet America |
D-609-05 | TTI Europe |
Where can I find additional details, specifications and documents for a D-609-05?
Additional datasheets, footprints and schematics for D-609-05 are listed on our Part Details page. You can also find images and similar parts to D-609-05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-609-05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-609-05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-609-05 fall under?
The D-609-05 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Butt Splices.
Can I view similar or alternative parts?
You can view similar parts to D-609-05 when available in the Butt Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-609-05 you can contact the distributor directly for product support, shipping queries etc.
Is the D-609-05 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D-609-05 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Chip One Stop, RS Americas and Heilind Electronics have stock available or on a lead time for D-609-05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-609-05 often in real-time on the comparison pages.
What if I can't find stock of D-609-05?
You can fill out our help required form which you can use to request a quote for D-609-05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.