Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.75
|
409
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
21,490
in stock
|
Buy Now | |
Chip One Stop
from US$0.85
|
8,365
in stock
|
Buy Now | |
TTI Europe
from US$0.98
|
2,000
in stock
|
Buy Now | |
element14
from US$1.12
|
409
in stock
|
Buy Now | |
Avnet America
from US$1.05
|
-
|
Buy Now | |
RS Americas
from US$1.94
|
-
|
Buy Now |
Wire Size AWG Min | 20AWG |
---|---|
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.21mm² |
Insulator Material | Uninsulated |
RoHS Compliant | Yes |
D-609-04 Rohs Compliant: Yes |Raychem Te Connectivity D-609-04 | Newark Electronics |
D-609-04 | TTI Europe |
Splice Terminal 6.86mm 2.69mm Tin Loose Piece | Avnet America |
Crimp Terminals In-line Splice, Mil Spec, Closed Barrel, MiniSeal Series | TE Connectivity D-609-04 | RS Americas |
Where can I find additional details, specifications and documents for a D-609-04?
Additional datasheets, footprints and schematics for D-609-04 are listed on our Part Details page. You can also find images and similar parts to D-609-04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-609-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-609-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-609-04 fall under?
The D-609-04 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Butt Splices.
Can I view similar or alternative parts?
You can view similar parts to D-609-04 when available in the Butt Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-609-04 you can contact the distributor directly for product support, shipping queries etc.
Is the D-609-04 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D-609-04 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, TTI Europe, element14 and Farnell have stock available or on a lead time for D-609-04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-609-04 often in real-time on the comparison pages.
What if I can't find stock of D-609-04?
You can fill out our help required form which you can use to request a quote for D-609-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.