Status: | Unknown |
---|---|
Series: | SolderTacts 999 Series |
RoHS: | Unknown |
Prices starting from US$25.95
Distributor | Stock | ||
---|---|---|---|
Newark
from US$44.24
|
8
in stock
|
Buy Now | |
Heilind Electronics
from US$37.25
|
732
in stock
|
Buy Now | |
Electro Enterprises
from US$29.70
|
427
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$37.25
|
244
in stock
|
Buy Now | |
TE Store
from US$52.72
|
62
in stock
|
Buy Now | |
TTI Europe
from US$25.95
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$60.06
|
8
in stock
|
Buy Now | |
Chip One Stop
from US$58.90
|
8
in stock
|
Buy Now | |
Avnet America
from US$55.57
|
-
|
Buy Now | |
RS Americas
from US$49.72
|
-
|
Buy Now | |
Farnell
from US$35.66
|
-
|
Buy Now |
Product Range | SolderTacts 999 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Solder |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Contact Plating | Gold Plated Contacts |
| Heilind Electronics |
D-602-0145 Compatible With Wire & Cable Type: Coaxial Contact Type: Socket Contact Size: Size 12 Wire Size: 26 – 28 AWG Wire Size: .14 – .08 mm² Coaxial Socket Size 12 26 – 28 AWG | Solder Contact | Part Number: D-602-0145 | Internal Number: 507762-000 | Alias Number: 4-1193976-0 | TE Connectivity | TE Store |
D-602-0145 | TTI Europe |
D-602-0145 |Raychem Te Connectivity D-602-0145 | Newark Electronics |
Circular MIL Spec Contacts SOLDERTACT | Rapid Electronics |
Contact SKT Solder ST Cable Mount | Avnet America |
Socket Contact, Galvanized Finish, Solder Termination, SolderTacts Series | TE Connectivity D-602-0145 | RS Americas |
CONTACT, SOCKET, 26-28AWG, SOLDER | Farnell |
Where can I find additional details, specifications and documents for a D-602-0145?
Additional datasheets, footprints and schematics for D-602-0145 are listed on our Part Details page. You can also find images and similar parts to D-602-0145 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-602-0145 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-602-0145 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-602-0145 fall under?
The D-602-0145 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to D-602-0145 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-602-0145 you can contact the distributor directly for product support, shipping queries etc.
Is the D-602-0145 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-602-0145 have stock available?
Authorised distributors including Heilind Electronics, Electro Enterprises, Heilind Electronics Asia, TE Store and TTI Europe have stock available or on a lead time for D-602-0145.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-602-0145 often in real-time on the comparison pages.
What if I can't find stock of D-602-0145?
You can fill out our help required form which you can use to request a quote for D-602-0145 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.