Status: | Unknown |
---|---|
Series: | SolderTacts 999 Series |
RoHS: | Unknown |
Prices starting from US$16.80
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$29.71
|
No stock
|
Buy Now | |
Chip One Stop
from US$16.80
|
5
in stock
|
Buy Now | |
RS Americas
from US$38.18
|
4
in stock
|
Buy Now | |
Heilind Electronics
from US$36.17
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$36.17
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$29.79
|
-
|
Buy Now | |
Avnet America
from US$28.27
|
-
|
Buy Now | |
element14
from US$27.84
|
-
|
Buy Now | |
TTI Europe
from US$29.61
|
-
|
Buy Now |
Product Range | SolderTacts 999 Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Solder |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
For Use With | MIL-DTL-38999 Series I II III & IV Circular Connectors |
Circular MIL Spec Contact, Male Pin, Brass, Solder, 24-32 Awg, SolderTact Series | TE Connectivity D-602-0144 | RS Americas |
Contact, Pin, Size 12, Solder | Newark Electronics |
Contact PIN Solder ST Cable Mount | Avnet America |
D-602-0144 | TTI Europe |
CONTACT, PIN, SIZE 12, SOLDER | Farnell |
Where can I find additional details, specifications and documents for a D-602-0144?
Additional datasheets, footprints and schematics for D-602-0144 are listed on our Part Details page. You can also find images and similar parts to D-602-0144 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-602-0144 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-602-0144 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-602-0144 fall under?
The D-602-0144 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to D-602-0144 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-602-0144 you can contact the distributor directly for product support, shipping queries etc.
Is the D-602-0144 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D-602-0144 have stock available?
Authorised distributors including Chip One Stop, RS Americas, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for D-602-0144.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-602-0144 often in real-time on the comparison pages.
What if I can't find stock of D-602-0144?
You can fill out our help required form which you can use to request a quote for D-602-0144 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.