D5V0S1U2WS-7 Fuses & Circuit Protection by Diodes Incorporated

DIODE ESD PROTECTION 5.5V SOD-323

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for RS
RS
from US$0.10
300
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
3,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.11
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.06
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.06
-
Buy Now
Logo for element14
element14
from US$0.08
-
Buy Now
Logo for Farnell
Farnell
from US$0.07
-
Buy Now

Specifications

Clamping Voltage Vc Max 16V
Diode Case Style SOD-323
No. of Pins 2Pins
Operating Voltage -
Power Dissipation Pd 350mW
Product Range -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Unidirectional TVS Diode 6.2V SOD323 | RS
Diode TVS Single Uni-Dir 5.5V 1000W 2-Pin SOD-323 T/R | Avnet Silica
Diode, Esd Protection, 5.5V, Sod-323 | Newark Electronics
DIODE, ESD PROTECTION, 5.5V, SOD-323 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D5V0S1U2WS-7?

Additional datasheets, footprints and schematics for D5V0S1U2WS-7 are listed on our Part Details page. You can also find images and similar parts to D5V0S1U2WS-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D5V0S1U2WS-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D5V0S1U2WS-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D5V0S1U2WS-7 fall under?

The D5V0S1U2WS-7 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.

Can I view similar or alternative parts?

You can view similar parts to D5V0S1U2WS-7 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D5V0S1U2WS-7 you can contact the distributor directly for product support, shipping queries etc.

Is the D5V0S1U2WS-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D5V0S1U2WS-7 have stock available?

Authorised distributors including RS, Avnet Silica, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for D5V0S1U2WS-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D5V0S1U2WS-7 often in real-time on the comparison pages.

What if I can't find stock of D5V0S1U2WS-7?

You can fill out our help required form which you can use to request a quote for D5V0S1U2WS-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay