D5V0L1B2TQ-7 ESD Protection Devices by Diodes Incorporated

ESD PROTECTION DIODE, 5V, SOD-523

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0434

Distributor Stock
Logo for Farnell
Farnell
from US$0.0450
1,326
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.10
1,326
in stock
Buy Now
Logo for element14
element14
from US$0.06
1,326
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.05
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0434
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

Esd Protection Diode, 5V, Sod-523 Rohs Compliant: Yes |Diodes Inc. D5V0L1B2TQ-7 | Newark Electronics
LOW CAPACITANCE BIDIRECTIONAL TVS DIODE | Future Electronics
Low Capacitance TVS Diode Bi-Directional 30kV 2-Pin SOD-523 T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D5V0L1B2TQ-7?

Additional datasheets, footprints and schematics for D5V0L1B2TQ-7 are listed on our Part Details page. You can also find images and similar parts to D5V0L1B2TQ-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D5V0L1B2TQ-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D5V0L1B2TQ-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D5V0L1B2TQ-7 fall under?

The D5V0L1B2TQ-7 is listed under Circuit Protection > ESD Protection Devices.

Can I view similar or alternative parts?

You can view similar parts to D5V0L1B2TQ-7 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D5V0L1B2TQ-7 you can contact the distributor directly for product support, shipping queries etc.

Is the D5V0L1B2TQ-7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for D5V0L1B2TQ-7 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for D5V0L1B2TQ-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D5V0L1B2TQ-7 often in real-time on the comparison pages.

What if I can't find stock of D5V0L1B2TQ-7?

You can fill out our help required form which you can use to request a quote for D5V0L1B2TQ-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay