Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0471
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
1,300
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
69,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.08
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.0471
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
2,449
in stock
|
Buy Now | |
element14
from US$0.08
|
2,449
in stock
|
Buy Now | |
Farnell
from US$0.08
|
2,449
in stock
|
Buy Now | |
Avnet Silica
-
|
21,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Clamping Voltage Vc Max | 12V |
---|---|
Diode Case Style | SOT-26 |
No. of Pins | 6Pins |
Power Dissipation Pd | 300mW |
RoHS Compliant | Yes |
4 Channel 300 mW 12 Vcl Surface Mount ESD Protection TVS Diode Array - SOT-26 | Future Electronics |
Diode: TVS array | Transfer Multisort Elektronik |
Diode TVS Quad Uni-Dir 0.3W 6-Pin SOT-26 T/R | Avnet America |
Esd Protection Device, Sot-26 | Newark Electronics |
ESD PROTECTION DIODE, SOT-26 | element14 |
4-Ch 5V Low Cap. TVS Diode Array SOT26 | RS |
Low Capacitance 0,3W 6V SOT26 | Rutronik |
4-Ch 5V Low Cap. TVS Diode Array SOT26 | Diodes Inc D5V0F4U6SO-7 | RS Americas |
Where can I find additional details, specifications and documents for a D5V0F4U6SO-7?
Additional datasheets, footprints and schematics for D5V0F4U6SO-7 are listed on our Part Details page. You can also find images and similar parts to D5V0F4U6SO-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D5V0F4U6SO-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D5V0F4U6SO-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D5V0F4U6SO-7 fall under?
The D5V0F4U6SO-7 is listed under Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to D5V0F4U6SO-7 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D5V0F4U6SO-7 you can contact the distributor directly for product support, shipping queries etc.
Is the D5V0F4U6SO-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D5V0F4U6SO-7 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Avnet America, Newark Electronics and element14 have stock available or on a lead time for D5V0F4U6SO-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D5V0F4U6SO-7 often in real-time on the comparison pages.
What if I can't find stock of D5V0F4U6SO-7?
You can fill out our help required form which you can use to request a quote for D5V0F4U6SO-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.