D5V0F4U10LP-7 ESD Protection Devices by Diodes Incorporated

ESD PROTECTION DIODE, 5.5V, DFN2510

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.17
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.10
81,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
-
Buy Now
Logo for element14
element14
from US$0.13
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.10
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Clamping Voltage Vc Max 12V
Diode Case Style DFN2510
No. of Pins 10Pins
Operating Voltage 5.5V
RoHS Compliant Yes

Alternative Descriptions

D5V0F4U Series 380 mW Uni-Directional Surface Mount TVS Diode - UDFN-10 | Future Electronics
DATALINE PROTECTION PP U-DFN2510-10 T&R 3K | Avnet America
Esd Protection Diode, 5.5V, Dfn2510 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D5V0F4U10LP-7?

Additional datasheets, footprints and schematics for D5V0F4U10LP-7 are listed on our Part Details page. You can also find images and similar parts to D5V0F4U10LP-7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D5V0F4U10LP-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D5V0F4U10LP-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D5V0F4U10LP-7 fall under?

The D5V0F4U10LP-7 is listed under Circuit Protection > ESD Protection Devices.

Can I view similar or alternative parts?

You can view similar parts to D5V0F4U10LP-7 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D5V0F4U10LP-7 you can contact the distributor directly for product support, shipping queries etc.

Is the D5V0F4U10LP-7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for D5V0F4U10LP-7 have stock available?

Authorised distributors including Future Electronics, Avnet America, element14, Avnet Asia and Farnell have stock available or on a lead time for D5V0F4U10LP-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D5V0F4U10LP-7 often in real-time on the comparison pages.

What if I can't find stock of D5V0F4U10LP-7?

You can fill out our help required form which you can use to request a quote for D5V0F4U10LP-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay