Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0397
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.07
|
No stock
|
Buy Now | |
RS
from US$0.06
|
9,325
in stock
|
Buy Now | |
element14
from US$0.06
|
8,810
in stock
|
Buy Now | |
Farnell
from US$0.06
|
8,810
in stock
|
Buy Now | |
Avnet Silica
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0435
|
-
|
Buy Now | |
Avnet America
from US$0.0397
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Clamping Voltage Vc Max | 12V |
---|---|
Diode Case Style | DFN1006 |
No. of Pins | 3Pins |
Operating Voltage | 5.5V |
Automotive Qualification Standard | AEC-Q101 |
RoHS Compliant | Yes |
Dataline Protection PP X1-DFN1006-3 T&R | RS |
Tvs Diode, Unidir, 5.5V, X1-Dfn1006 Rohs Compliant: Yes |Diodes Inc. D5V0F2U3LPQ-7B | Newark Electronics |
TVS DIODE, UNIDIR, 5.5V, X1-DFN1006 | element14 |
Diode TVS Dual Uni-Dir 5.5V 0.3W 3-Pin X1-DFN | Avnet Silica |
Dataline Protection PP X1-DFN1006-3 T&R 10K | Future Electronics |
Where can I find additional details, specifications and documents for a D5V0F2U3LPQ-7B?
Additional datasheets, footprints and schematics for D5V0F2U3LPQ-7B are listed on our Part Details page. You can also find images and similar parts to D5V0F2U3LPQ-7B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D5V0F2U3LPQ-7B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D5V0F2U3LPQ-7B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D5V0F2U3LPQ-7B fall under?
The D5V0F2U3LPQ-7B is listed under Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to D5V0F2U3LPQ-7B when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D5V0F2U3LPQ-7B you can contact the distributor directly for product support, shipping queries etc.
Is the D5V0F2U3LPQ-7B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D5V0F2U3LPQ-7B have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for D5V0F2U3LPQ-7B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D5V0F2U3LPQ-7B often in real-time on the comparison pages.
What if I can't find stock of D5V0F2U3LPQ-7B?
You can fill out our help required form which you can use to request a quote for D5V0F2U3LPQ-7B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.