Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0243
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0416
|
1,303
in stock
|
Buy Now | |
Avnet America
from US$0.0243
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
1,303
in stock
|
Buy Now | |
element14
from US$0.0440
|
1,303
in stock
|
Buy Now | |
Avnet Silica
-
|
40,000
in stock
|
Buy Now | |
Rutronik
from US$0.0304
|
-
|
Buy Now | |
Future Electronics
from US$0.0283
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
ESD Suppressor TVS Diode Arrays Single Uni-Dir ±20kV@Air Gap/±15kV@Contact Disc 2-Pin X1-DFN1006 T/R | Avnet America |
Esd Protection Diode, 5.5V, X1-Dfn1006 Rohs Compliant: Yes |Diodes Inc. D5V0F1U2LPQ-7B | Newark Electronics |
ESD Suppressor TVS Diode Arrays Single Uni-Dir �20kV@Air Gap/�15kV@Contact Disc 2-Pin X1-DFN1006 T/R | Avnet Silica |
Low Cap 0,25W 5,5V X1-DFN1006-2 | Rutronik |
12V Clamp 1.5A (8/20s) Ipp Tvs Diode Surface Mount X1-DFN1006-2 | Future Electronics |
Where can I find additional details, specifications and documents for a D5V0F1U2LPQ-7B?
Additional datasheets, footprints and schematics for D5V0F1U2LPQ-7B are listed on our Part Details page. You can also find images and similar parts to D5V0F1U2LPQ-7B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D5V0F1U2LPQ-7B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D5V0F1U2LPQ-7B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D5V0F1U2LPQ-7B fall under?
The D5V0F1U2LPQ-7B is listed under Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to D5V0F1U2LPQ-7B when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D5V0F1U2LPQ-7B you can contact the distributor directly for product support, shipping queries etc.
Is the D5V0F1U2LPQ-7B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D5V0F1U2LPQ-7B have stock available?
Authorised distributors including Avnet America, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for D5V0F1U2LPQ-7B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D5V0F1U2LPQ-7B often in real-time on the comparison pages.
What if I can't find stock of D5V0F1U2LPQ-7B?
You can fill out our help required form which you can use to request a quote for D5V0F1U2LPQ-7B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.