Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$57.70
Distributor | Stock | ||
---|---|---|---|
Newark
from US$57.70
|
No stock
|
Buy Now |
Cleaner Type | Electrical, Electronic Components |
---|---|
Cleaner Applications | Contacts |
Dispensing Method | Bottle |
Volume | 118ml |
Weight | 272g |
RoHS Compliant | Yes |
Contact Cleaner, Bottle, 118Ml | Newark Electronics |
Where can I find additional details, specifications and documents for a D5L-4A?
Additional datasheets, footprints and schematics for D5L-4A are listed on our Part Details page. You can also find images and similar parts to D5L-4A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D5L-4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D5L-4A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D5L-4A fall under?
The D5L-4A is listed under Chemicals & Adhesives > Cleaners & Degreasers.
Can I view similar or alternative parts?
You can view similar parts to D5L-4A when available in the Cleaners & Degreasers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D5L-4A you can contact the distributor directly for product support, shipping queries etc.
Is the D5L-4A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D5L-4A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for D5L-4A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D5L-4A often in real-time on the comparison pages.
What if I can't find stock of D5L-4A?
You can fill out our help required form which you can use to request a quote for D5L-4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.