Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$311.85
Distributor | Stock | ||
---|---|---|---|
Newark
from US$311.85
|
No stock
|
Buy Now |
Cleaner Type | Electrical, Electronic Components |
---|---|
Cleaner Applications | Contacts |
Dispensing Method | Can |
Volume | 944ml |
Weight | 1000g |
RoHS Compliant | Yes |
Contact Cleaner, Can, 944Ml | Newark Electronics |
Where can I find additional details, specifications and documents for a D5L-32A?
Additional datasheets, footprints and schematics for D5L-32A are listed on our Part Details page. You can also find images and similar parts to D5L-32A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D5L-32A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D5L-32A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D5L-32A fall under?
The D5L-32A is listed under Chemicals & Adhesives > Cleaners & Degreasers.
Can I view similar or alternative parts?
You can view similar parts to D5L-32A when available in the Cleaners & Degreasers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D5L-32A you can contact the distributor directly for product support, shipping queries etc.
Is the D5L-32A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D5L-32A have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for D5L-32A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D5L-32A often in real-time on the comparison pages.
What if I can't find stock of D5L-32A?
You can fill out our help required form which you can use to request a quote for D5L-32A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.