Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Contact Configuration | SPST-NO |
---|---|
Load Current | 10A |
Operating Voltage Max | 500VDC |
Relay Mounting | Panel |
Relay Terminals | Screw |
Switching Mode | DC Switch |
Operating Voltage Min | 0VDC |
RoHS Compliant | Yes |
Solid State Relay, 10A, 3.5-32Vdc, Panel | Newark Electronics |
SSR PM IP00 500VDC/10A 3.5-32V | TTI Europe |
Solid State Relays - Industrial Mount PM IP00 SSR 500VDC /10A, 3.5-32VDC In | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a D5D10L?
Additional datasheets, footprints and schematics for D5D10L are listed on our Part Details page. You can also find images and similar parts to D5D10L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D5D10L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D5D10L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D5D10L fall under?
The D5D10L is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to D5D10L when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D5D10L you can contact the distributor directly for product support, shipping queries etc.
Is the D5D10L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D5D10L have stock available?
Authorised distributors including Newark Electronics, TTI Europe, Sager and Relay Specialties have stock available or on a lead time for D5D10L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D5D10L often in real-time on the comparison pages.
What if I can't find stock of D5D10L?
You can fill out our help required form which you can use to request a quote for D5D10L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.