Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
No stock
|
Buy Now | |
RS
from US$0.48
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.66
|
2,450
in stock
|
Buy Now | |
element14
from US$0.51
|
2,450
in stock
|
Buy Now | |
Avnet Silica
-
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Clamping Voltage Vc Max | 100V |
---|---|
Diode Case Style | SOIC |
No. of Pins | 8Pins |
Operating Voltage | 58V |
Power Dissipation Pd | 2.7kW |
RoHS Compliant | Yes |
Surge Protection PP SO-8 T&R 2.5K | RS |
Tvs Diode, Unidir, 58V, 2.7Kw, Soic Rohs Compliant: Yes |Diodes Inc. D58V0M4U8MR-13 | Newark Electronics |
TVS DIODE, UNIDIR, 58V, 2.7KW, SOIC | element14 |
Diode TVS Quad Uni-Directional 58V 2700W 8-Pin SO T/R | Avnet Silica |
ESD Suppressors / TVS Diodes 58V Uni TVS Array 2.7kW 4-Ch | Future Electronics |
Where can I find additional details, specifications and documents for a D58V0M4U8MR-13?
Additional datasheets, footprints and schematics for D58V0M4U8MR-13 are listed on our Part Details page. You can also find images and similar parts to D58V0M4U8MR-13 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D58V0M4U8MR-13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D58V0M4U8MR-13 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D58V0M4U8MR-13 fall under?
The D58V0M4U8MR-13 is listed under Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to D58V0M4U8MR-13 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D58V0M4U8MR-13 you can contact the distributor directly for product support, shipping queries etc.
Is the D58V0M4U8MR-13 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D58V0M4U8MR-13 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for D58V0M4U8MR-13.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D58V0M4U8MR-13 often in real-time on the comparison pages.
What if I can't find stock of D58V0M4U8MR-13?
You can fill out our help required form which you can use to request a quote for D58V0M4U8MR-13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.