Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
Load Current | 50A |
Operating Voltage Max | 530VAC |
Relay Mounting | Panel |
Relay Terminals | Screw Clamp |
Switching Mode | DC Switch |
Operating Voltage Min | 48VAC |
Control Voltage Min | 4VDC |
Solid State Contactor, 4-32V, Panel | Newark Electronics |
SSR 3-PHASE MOTOR REVERSG PM I | TTI Europe |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a D53RV50CH?
Additional datasheets, footprints and schematics for D53RV50CH are listed on our Part Details page. You can also find images and similar parts to D53RV50CH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D53RV50CH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D53RV50CH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D53RV50CH fall under?
The D53RV50CH is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to D53RV50CH when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D53RV50CH you can contact the distributor directly for product support, shipping queries etc.
Is the D53RV50CH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D53RV50CH have stock available?
Authorised distributors including Newark Electronics, TTI Europe and Relay Specialties have stock available or on a lead time for D53RV50CH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D53RV50CH often in real-time on the comparison pages.
What if I can't find stock of D53RV50CH?
You can fill out our help required form which you can use to request a quote for D53RV50CH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.