Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$541.99
Distributor | Stock | ||
---|---|---|---|
Newark
from US$541.99
|
No stock
|
Buy Now | |
TE Store
from US$968.04
|
22
in stock
|
Buy Now | |
Avnet America
from US$701.70
|
-
|
Buy Now | |
RS Americas
from US$774.85
|
-
|
Buy Now | |
TTI Europe
from US$704.30
|
-
|
Buy Now | |
Richardson RFPD
from US$743.33
|
-
|
Buy Now | |
Sager
from US$959.13
|
-
|
Buy Now | |
Farnell
from US$772.12
|
-
|
Buy Now |
Port Material | 316L |
---|---|
Pressure Port/Fitting | 1/4 MNPT |
Electrical Connection | Packard |
Dimensions | 25.4 x 58.4 x 72mm, .99 x 2.3 x 2.83in |
Supply Voltage | 10V |
Pressure | 15psi |
Output/Span | 4 – 20 mA |
Accuracy | Down to ± .1% Span |
Overpressure | 3X, 10X Rated |
Sensor Type | Differential Pressure Transducer |
Type | Differential |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
PRESS XDCR D5154-000005-015PD Pressure Sensor Type: Industrial Pressure Transducer Pressure: 1.034 bar Pressure: 15 psi Pressure Type: Differential Supply Voltage Range: 10 V Industrial Pressure Transducer 1.034 bar 15 psi Differential | Differential Pressure Transducer | Part Number: D5154-000005-015PD | Internal Number: D5154-000005-015PD | TE Connectivity | TE Store |
Press Xdcr D5154-000005-015Pd Rohs Compliant: Yes |Te Connectivity D5154-000005-015PD | Newark Electronics |
Pressure Sensor 0Psi to 15Psi Differential | Avnet America |
Sensor | RS Americas |
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD |
Industrial Pressure Sensors PRESS XDCR SS 1/4 -18NPT 15PSI | Sager |
PRESSURE SENSOR, 15PSI, DIFF, CURRENT | Farnell |
Where can I find additional details, specifications and documents for a D5154-000005-015PD?
Additional datasheets, footprints and schematics for D5154-000005-015PD are listed on our Part Details page. You can also find images and similar parts to D5154-000005-015PD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D5154-000005-015PD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D5154-000005-015PD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D5154-000005-015PD fall under?
The D5154-000005-015PD is listed under Sensors > Pressure Sensors > Pressure Transducers.
Can I view similar or alternative parts?
You can view similar parts to D5154-000005-015PD when available in the Pressure Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D5154-000005-015PD you can contact the distributor directly for product support, shipping queries etc.
Is the D5154-000005-015PD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D5154-000005-015PD have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for D5154-000005-015PD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D5154-000005-015PD often in real-time on the comparison pages.
What if I can't find stock of D5154-000005-015PD?
You can fill out our help required form which you can use to request a quote for D5154-000005-015PD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.