D5154-000002-.35BD Sensors by TE Connectivity

PRESS XDCR D5154-000002-.35BD / Box

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$504.35

Distributor Stock
Logo for Newark
Newark
from US$504.35
No stock
Buy Now
Logo for TE Store
TE Store
from US$968.04
14
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$843.29
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$704.30
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Alternative Descriptions

PRESS XDCR D5154-000002-.35BD Pressure Sensor Type: Industrial Pressure Transducer Pressure: .35 bar Pressure: 5 psi Pressure Type: Differential Supply Voltage Range: 10 V Industrial Pressure Transducer .35 bar 5 psi Differential | Differential Pressure Transducer | Part Number: D5154-000002-.35BD | Internal Number: 11026637-00 | TE Connectivity | TE Store
Piezoresistive Sensor, Differential, 0Psi Min, 50.7Psi Max, 0.1%, 4-20Ma, Cylindrical |Te Connectivity D5154-000002-3.5BD | Newark Electronics
Sensor | RS Americas
PRESS XDCR D5154-000002-.35BD | TTI Europe
Industrial Pressure Sensors PRESS XDCR | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D5154-000002-.35BD?

Additional datasheets, footprints and schematics for D5154-000002-.35BD are listed on our Part Details page. You can also find images and similar parts to D5154-000002-.35BD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D5154-000002-.35BD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D5154-000002-.35BD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D5154-000002-.35BD fall under?

The D5154-000002-.35BD is listed under Sensors & Transducers > Sensors > More Sensors.

Can I view similar or alternative parts?

You can view similar parts to D5154-000002-.35BD when available in the More Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D5154-000002-.35BD you can contact the distributor directly for product support, shipping queries etc.

Is the D5154-000002-.35BD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D5154-000002-.35BD have stock available?

Authorised distributors including TE Store, Newark Electronics, RS Americas, TTI Europe and Sager have stock available or on a lead time for D5154-000002-.35BD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D5154-000002-.35BD often in real-time on the comparison pages.

What if I can't find stock of D5154-000002-.35BD?

You can fill out our help required form which you can use to request a quote for D5154-000002-.35BD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay