D5154-000002-001BD Pressure Sensors by TE Connectivity

PRESS XDCR D5154-000002-001BD

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$587.50

Distributor Stock
Logo for Newark
Newark
from US$587.50
5
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$774.47
5
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$701.00
5
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$594.40
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Port Material 316L
Pressure Port/Fitting 1/4 MBSPP
Electrical Connection Packard
Dimensions 25.4 x 58.4 x 72mm, .99 x 2.3 x 2.83in
Supply Voltage 10V
Overpressure 3X, 10X Rated
Output/Span 4 – 20 mA
Accuracy Down to ± .1% Span
Sensor Type Differential Pressure Transducer
Type Differential
Operating Temperature Range -40 – 125°C, -40 – 257°F
Pressure 1bar

Alternative Descriptions

Press Xdcr D5154-000002-001Bd |Te Connectivity D5154-000002-001BD | Newark Electronics
Piezoresistive Sensor Differential 0Psi Min | Rapid Electronics
Sensor | RS Americas
Pressure Sensor 0bar to 1bar Differential | Avnet America
PRESSURE TRANSDUCERS AND TRANSMITTERS | Richardson RFPD
Industrial Pressure Sensors PRESS XDCR SS 1/4-19NPT 1BAR | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D5154-000002-001BD?

Additional datasheets, footprints and schematics for D5154-000002-001BD are listed on our Part Details page. You can also find images and similar parts to D5154-000002-001BD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D5154-000002-001BD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D5154-000002-001BD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D5154-000002-001BD fall under?

The D5154-000002-001BD is listed under Sensors > Pressure Sensors > Pressure Transducers.

Can I view similar or alternative parts?

You can view similar parts to D5154-000002-001BD when available in the Pressure Transducers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D5154-000002-001BD you can contact the distributor directly for product support, shipping queries etc.

Is the D5154-000002-001BD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D5154-000002-001BD have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS Americas and Avnet America have stock available or on a lead time for D5154-000002-001BD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D5154-000002-001BD often in real-time on the comparison pages.

What if I can't find stock of D5154-000002-001BD?

You can fill out our help required form which you can use to request a quote for D5154-000002-001BD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay