Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plier Style | Slip Joint |
---|---|
Jaw Opening Max | 4.3" |
Overall Length | 9.875" |
RoHS Compliant | NA |
Slip Joint Plier, 4.3", Blue | Newark Electronics |
Pliers | RS Americas |
Where can I find additional details, specifications and documents for a D511-10?
Additional datasheets, footprints and schematics for D511-10 are listed on our Part Details page. You can also find images and similar parts to D511-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D511-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D511-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D511-10 fall under?
The D511-10 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers > Water Pump / Slip Joint Pliers.
Can I view similar or alternative parts?
You can view similar parts to D511-10 when available in the Water Pump / Slip Joint Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D511-10 you can contact the distributor directly for product support, shipping queries etc.
Is the D511-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D511-10 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for D511-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D511-10 often in real-time on the comparison pages.
What if I can't find stock of D511-10?
You can fill out our help required form which you can use to request a quote for D511-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.