Status: | Unknown |
---|---|
Series: | KLAW Series |
RoHS: | Unknown |
Plier Style | Classic |
---|---|
Jaw Opening Max | 35mm |
Overall Length | 187mm |
Product Range | KLAW Series |
RoHS Compliant | NA |
7" KLEIN KLAW - QUICK ADJUST | Klein Tools D504-7 | RS Americas |
Pump Pliers, Classic, 35Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a D504-7?
Additional datasheets, footprints and schematics for D504-7 are listed on our Part Details page. You can also find images and similar parts to D504-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D504-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D504-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D504-7 fall under?
The D504-7 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers > Water Pump / Slip Joint Pliers.
Can I view similar or alternative parts?
You can view similar parts to D504-7 when available in the Water Pump / Slip Joint Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D504-7 you can contact the distributor directly for product support, shipping queries etc.
Is the D504-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D504-7 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for D504-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D504-7 often in real-time on the comparison pages.
What if I can't find stock of D504-7?
You can fill out our help required form which you can use to request a quote for D504-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.