Status: | Unknown |
---|---|
Series: | Quick-Adjust Klaw |
RoHS: | Unknown |
Plier Style | Water Pump |
---|---|
Jaw Opening Max | 2.75" |
Overall Length | 12.5" |
Product Range | Quick-Adjust Klaw |
RoHS Compliant | NA |
Water Pump Plier, 2.75", Yellow | Newark Electronics |
12" KLEIN KLAW - QUICK ADJUST | Klein Tools D504-12B | RS Americas |
Where can I find additional details, specifications and documents for a D504-12B?
Additional datasheets, footprints and schematics for D504-12B are listed on our Part Details page. You can also find images and similar parts to D504-12B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D504-12B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D504-12B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D504-12B fall under?
The D504-12B is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers > Water Pump / Slip Joint Pliers.
Can I view similar or alternative parts?
You can view similar parts to D504-12B when available in the Water Pump / Slip Joint Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D504-12B you can contact the distributor directly for product support, shipping queries etc.
Is the D504-12B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D504-12B have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for D504-12B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D504-12B often in real-time on the comparison pages.
What if I can't find stock of D504-12B?
You can fill out our help required form which you can use to request a quote for D504-12B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.