Status: | Unknown |
---|---|
Series: | Classic Klaw Series |
RoHS: | Unknown |
Plier Style | Water Pump |
---|---|
Jaw Opening Max | 2.75" |
Overall Length | 12" |
Product Range | Classic Klaw Series |
RoHS Compliant | NA |
12" KLEIN KLAW - QUICK ADJUST | Klein Tools D50412 | RS Americas |
Water Pump Plier, 2.75", Yellow | Newark Electronics |
Where can I find additional details, specifications and documents for a D504-12?
Additional datasheets, footprints and schematics for D504-12 are listed on our Part Details page. You can also find images and similar parts to D504-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D504-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D504-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D504-12 fall under?
The D504-12 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers > Water Pump / Slip Joint Pliers.
Can I view similar or alternative parts?
You can view similar parts to D504-12 when available in the Water Pump / Slip Joint Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D504-12 you can contact the distributor directly for product support, shipping queries etc.
Is the D504-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D504-12 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for D504-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D504-12 often in real-time on the comparison pages.
What if I can't find stock of D504-12?
You can fill out our help required form which you can use to request a quote for D504-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.