Status: | Unknown |
---|---|
Series: | KLAW Series |
RoHS: | Unknown |
Plier Style | Classic |
---|---|
Jaw Opening Max | 54mm |
Overall Length | 250mm |
Product Range | KLAW Series |
RoHS Compliant | NA |
Classic Klaw Pump Pliers, 10 in, Steel, Yellow | Klein Tools D504-10 | RS Americas |
Pump Pliers, Classic, 54Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a D504-10?
Additional datasheets, footprints and schematics for D504-10 are listed on our Part Details page. You can also find images and similar parts to D504-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D504-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D504-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D504-10 fall under?
The D504-10 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers > Water Pump / Slip Joint Pliers.
Can I view similar or alternative parts?
You can view similar parts to D504-10 when available in the Water Pump / Slip Joint Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D504-10 you can contact the distributor directly for product support, shipping queries etc.
Is the D504-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D504-10 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for D504-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D504-10 often in real-time on the comparison pages.
What if I can't find stock of D504-10?
You can fill out our help required form which you can use to request a quote for D504-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.