Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plier Style | Water Pump |
---|---|
Jaw Opening Max | 0.875" |
Overall Length | 8" |
RoHS Compliant | NA |
Water Pump Plier, 0.875", Yellow | Newark Electronics |
Pump Pliers | RS Americas |
Where can I find additional details, specifications and documents for a D502-6TT?
Additional datasheets, footprints and schematics for D502-6TT are listed on our Part Details page. You can also find images and similar parts to D502-6TT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D502-6TT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D502-6TT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D502-6TT fall under?
The D502-6TT is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers > Water Pump / Slip Joint Pliers.
Can I view similar or alternative parts?
You can view similar parts to D502-6TT when available in the Water Pump / Slip Joint Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D502-6TT you can contact the distributor directly for product support, shipping queries etc.
Is the D502-6TT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D502-6TT have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for D502-6TT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D502-6TT often in real-time on the comparison pages.
What if I can't find stock of D502-6TT?
You can fill out our help required form which you can use to request a quote for D502-6TT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.