Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plier Style | Slip Joint |
---|---|
Jaw Opening Max | 60mm |
Overall Length | 311mm |
RoHS Compliant | NA |
Pump Pliers | RS Americas |
Plier, Water Pump, 60Mm, 311Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a D502 12?
Additional datasheets, footprints and schematics for D502 12 are listed on our Part Details page. You can also find images and similar parts to D502 12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D502 12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D502 12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D502 12 fall under?
The D502 12 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers > Water Pump / Slip Joint Pliers.
Can I view similar or alternative parts?
You can view similar parts to D502 12 when available in the Water Pump / Slip Joint Pliers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D502 12 you can contact the distributor directly for product support, shipping queries etc.
Is the D502 12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D502 12 have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for D502 12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D502 12 often in real-time on the comparison pages.
What if I can't find stock of D502 12?
You can fill out our help required form which you can use to request a quote for D502 12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.