D502 10 Hand & Workholding Tools by Klein Tools

PLIER, WATER PUMP, 45MM, 254MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$30.62

Distributor Stock
Logo for Newark
Newark
from US$37.84
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$30.62
3
in stock
Buy Now

Specifications

Plier Style Slip Joint
Jaw Opening Max 45mm
Overall Length 254mm
RoHS Compliant NA

Alternative Descriptions

Pump Pliers, 10-In. L/1.75-In. (45mm) Max Jaw Capacity, Tongue and Groove Design | Klein Tools D502-10 | RS Americas
Plier, Water Pump, 45Mm, 254Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a D502 10?

Additional datasheets, footprints and schematics for D502 10 are listed on our Part Details page. You can also find images and similar parts to D502 10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for D502 10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D502 10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does D502 10 fall under?

The D502 10 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Pliers > Water Pump / Slip Joint Pliers.

Can I view similar or alternative parts?

You can view similar parts to D502 10 when available in the Water Pump / Slip Joint Pliers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the D502 10 you can contact the distributor directly for product support, shipping queries etc.

Is the D502 10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for D502 10 have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for D502 10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for D502 10 often in real-time on the comparison pages.

What if I can't find stock of D502 10?

You can fill out our help required form which you can use to request a quote for D502 10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay