Status: | Unknown |
---|---|
Series: | D4NS Series |
RoHS: | Unknown |
Prices starting from US$61.38
Product Range | D4NS Series |
---|---|
Contact Configuration | SPST-NC SPST-NO |
Switch Terminals | Screw |
Contact Voltage AC Max | 240V |
Contact Current AC Max | 3A |
IP Rating | IP67 |
Contact Voltage DC Max | 250V |
Contact Current DC Max | 270mA |
SVHC | No SVHC (07-Jul-2017) |
Safety Interlock Switch, 1NC 1NO, M12 | RS |
Safety Interlock Sw, Spst-Nc/No, 240Vac | Newark Electronics |
D4NS-9AF | Avnet America |
Safety-Rated InterLock Switch Plastic NO/NC, D4NS Series | Omron Automation D4NS-9AF | RS Americas |
SAFETY INTERLOCK SW, SPST-NC/NO, 240VAC | element14 |
Limit Switches Safety Door Switch | Sager |
Where can I find additional details, specifications and documents for a D4NS9AF?
Additional datasheets, footprints and schematics for D4NS9AF are listed on our Part Details page. You can also find images and similar parts to D4NS9AF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D4NS9AF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D4NS9AF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D4NS9AF fall under?
The D4NS9AF is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to D4NS9AF when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D4NS9AF you can contact the distributor directly for product support, shipping queries etc.
Is the D4NS9AF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D4NS9AF have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for D4NS9AF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D4NS9AF often in real-time on the comparison pages.
What if I can't find stock of D4NS9AF?
You can fill out our help required form which you can use to request a quote for D4NS9AF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.