Status: | Unknown |
---|---|
Series: | D4NS Series |
RoHS: | Unknown |
Product Range | D4NS Series |
---|---|
Contact Configuration | DPST-NC SPST-NO |
Switch Terminals | Screw |
Contact Voltage AC Max | 240V |
Contact Current AC Max | 3A |
IP Rating | IP67 |
Contact Voltage DC Max | 250V |
Contact Current DC Max | 270mA |
SVHC | No SVHC (07-Jul-2017) |
Safety Interlock Switch, 2NC 1NO, 2xM20 | RS |
D4NS Safety-Rated Interlock Switch, Plastic, NO/2NC, D4NS Series | Omron Automation D4NS-8CF | RS Americas |
D4Ns-8Cf Rohs Compliant: Yes |Omron Sti D4NS-8CF | Newark Electronics |
D4NS-8CF | Avnet America |
SAFETY INTERLOCK SW, DPST/SPST, 240VAC | element14 |
Where can I find additional details, specifications and documents for a D4NS8CF?
Additional datasheets, footprints and schematics for D4NS8CF are listed on our Part Details page. You can also find images and similar parts to D4NS8CF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D4NS8CF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D4NS8CF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D4NS8CF fall under?
The D4NS8CF is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to D4NS8CF when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D4NS8CF you can contact the distributor directly for product support, shipping queries etc.
Is the D4NS8CF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D4NS8CF have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for D4NS8CF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D4NS8CF often in real-time on the comparison pages.
What if I can't find stock of D4NS8CF?
You can fill out our help required form which you can use to request a quote for D4NS8CF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.