Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | Electroswitch D4 Series Rotary Switches |
---|---|
No. of Poles | 2 Pole |
No. of Positions | 5Positions |
Contact Current Max | 1.5A |
Indexing Angle | 30° |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a D4G-33?
Additional datasheets, footprints and schematics for D4G-33 are listed on our Part Details page. You can also find images and similar parts to D4G-33 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D4G-33 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D4G-33 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D4G-33 fall under?
The D4G-33 is listed under Switches & Relays > Switches > Switch Components > Rotary Switch Wafers.
Can I view similar or alternative parts?
You can view similar parts to D4G-33 when available in the Rotary Switch Wafers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D4G-33 you can contact the distributor directly for product support, shipping queries etc.
Is the D4G-33 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D4G-33 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for D4G-33.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D4G-33 often in real-time on the comparison pages.
What if I can't find stock of D4G-33?
You can fill out our help required form which you can use to request a quote for D4G-33 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.