Status: | Unknown |
---|---|
Series: | D4E Series |
RoHS: | Unknown |
Blower Type | Centrifugal |
---|---|
Supply Voltage | 230V |
Current Type | AC |
Fan Frame Size | 370mm |
External Depth | 341mm |
Flow Rate - Metric | 2600m³/h |
Flow Rate - Imperial | 1531cu.ft/min |
Noise Rating | 66.8dBA |
Bearing Type | Ball |
Power Connection Type | Terminal Block |
Power Rating | 700W |
Product Range | D4E Series |
IP Rating | IP22 |
SVHC | No SVHC (27-Jun-2018) |
Colour | Silver |
Current Rating | 3.05A |
External Height | 370mm |
External Width | 327mm |
Frame Dimensions | 370mm x 327mm x 341mm |
Frequency | 50Hz |
IP / NEMA Rating | IP22 |
Material | Galvanised Steel |
Outer Diameter | 225mm |
Power Consumption | 700W |
Speed Range Max | 1100rpm |
Weight | 12.1kg |
Ac Centrifugal Blower |Ebm-Papst D4E225-BC01-36 | Newark Electronics |
AC Blower Ball Bearing 230V 1.58A/2.02A 360W/460W 50Hz/60Hz 1300RPM/1360RPM Flange Mount | Avnet America |
Fan, Centrifugal , 230VAC, 327x287x370mm, 1775 CFM, 700W, 1100RPM, Ball, IP22 | ebm-papst D4E225-BC01-36 | RS Americas |
Blowers & Centrifugal Fans AC Centrifugal Blower | Sager |
FAN, DOUBLE INLET BLOWER | Farnell |
Where can I find additional details, specifications and documents for a D4E225-BC01-36?
Additional datasheets, footprints and schematics for D4E225-BC01-36 are listed on our Part Details page. You can also find images and similar parts to D4E225-BC01-36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D4E225-BC01-36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D4E225-BC01-36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D4E225-BC01-36 fall under?
The D4E225-BC01-36 is listed under Cooling & Thermal Management > Fans & Blowers > Blowers.
Can I view similar or alternative parts?
You can view similar parts to D4E225-BC01-36 when available in the Blowers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D4E225-BC01-36 you can contact the distributor directly for product support, shipping queries etc.
Is the D4E225-BC01-36 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D4E225-BC01-36 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for D4E225-BC01-36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D4E225-BC01-36 often in real-time on the comparison pages.
What if I can't find stock of D4E225-BC01-36?
You can fill out our help required form which you can use to request a quote for D4E225-BC01-36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.