Status: | Unknown |
---|---|
Series: | D4BS Series |
RoHS: | Compliant |
Prices starting from US$8.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.87
|
7
in stock
|
Buy Now | |
Distrelec
from US$14.98
|
19
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.88
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$15.36
|
3
in stock
|
Buy Now | |
Avnet America
from US$11.52
|
-
|
Buy Now | |
RS Americas
from US$14.77
|
-
|
Buy Now | |
element14
from US$15.55
|
-
|
Buy Now |
For Use With | Omron D4BS Series Safety-Door Switches |
---|---|
Product Range | D4BS Series |
RoHS Compliant | Yes |
Omron Industrial Automation Bolt, Horizontal | Distrelec |
Flat key | Transfer Multisort Elektronik |
Safety-door switch accessory, D4BS, oper | RS |
Switch Key, Safety-Door Sw, Horizontal | Newark Electronics |
D4BS-K1 | Avnet America |
Key, Operation, Horizontal, 2 A, 400 V, 78.7 Mm, 600 Vac, 25 Milliohms (Max.) | Omron Automation D4BS-K1 | RS Americas |
KEY, FOR SWITCH | element14 |
Where can I find additional details, specifications and documents for a D4BS-K1?
Additional datasheets, footprints and schematics for D4BS-K1 are listed on our Part Details page. You can also find images and similar parts to D4BS-K1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D4BS-K1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D4BS-K1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D4BS-K1 fall under?
The D4BS-K1 is listed under Switches & Relays > Switches > Switch Components > Switch Keys / Interlock Keys.
Can I view similar or alternative parts?
You can view similar parts to D4BS-K1 when available in the Switch Keys / Interlock Keys range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D4BS-K1 you can contact the distributor directly for product support, shipping queries etc.
Is the D4BS-K1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D4BS-K1 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, RS, Newark Electronics and Avnet America have stock available or on a lead time for D4BS-K1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D4BS-K1 often in real-time on the comparison pages.
What if I can't find stock of D4BS-K1?
You can fill out our help required form which you can use to request a quote for D4BS-K1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.