Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | B4BL Switches |
---|---|
Product Range | - |
D4Bl-K2 Rohs Compliant: Yes |Omron Sti D4BL-K2 | Newark Electronics |
Key safety door vertical | RS |
Key, Operation, Vertical, 3 A, 250 V, 53.7 Mm, 300 Vac, 50 Milliohms (Max.) | Omron Automation D4BL-K2 | RS Americas |
D4BL-K2 | Avnet America |
KEY, FOR SWITCH | Farnell |
Where can I find additional details, specifications and documents for a D4BL-K2?
Additional datasheets, footprints and schematics for D4BL-K2 are listed on our Part Details page. You can also find images and similar parts to D4BL-K2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D4BL-K2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D4BL-K2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D4BL-K2 fall under?
The D4BL-K2 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D4BL-K2 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D4BL-K2 you can contact the distributor directly for product support, shipping queries etc.
Is the D4BL-K2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D4BL-K2 have stock available?
Authorised distributors including Newark Electronics, RS, RS Americas, Avnet America and Farnell have stock available or on a lead time for D4BL-K2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D4BL-K2 often in real-time on the comparison pages.
What if I can't find stock of D4BL-K2?
You can fill out our help required form which you can use to request a quote for D4BL-K2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.