Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.83
|
26
in stock
|
Buy Now | |
RS Americas
from US$13.45
|
25
in stock
|
Buy Now | |
Heilind Electronics
from US$21.42
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$16.16
|
10
in stock
|
Buy Now | |
Distrelec
from US$10.20
|
10
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$21.42
|
6
in stock
|
Buy Now | |
Avnet America
from US$13.06
|
-
|
Buy Now | |
Carlton-Bates
from US$16.61
|
-
|
Buy Now | |
Farnell
from US$9.83
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
For Use With | B4BL Switches |
---|---|
Product Range | - |
Key safety door horizontal | RS |
Key, Operation, Horizontal, 3 A, 250 V, 78.7 Mm, 300 Vac, 50 Milliohms (Max.) | Omron Automation D4BL-K1 | RS Americas |
| Heilind Electronics |
D4Bl-K1 Rohs Compliant: Yes |Omron Sti D4BL-K1 | Newark Electronics |
Omron Industrial Automation Bolt, Horizontal | Distrelec |
D4BL-K1 | Avnet America |
Operation Key, For D4BL Guard Lock Safety-door Switch, Horizontal Mount | Carlton-Bates |
KEY, FOR SWITCH | Farnell |
Switch Hardware HORIZONTAL KEY | Sager |
Where can I find additional details, specifications and documents for a D4BL-K1?
Additional datasheets, footprints and schematics for D4BL-K1 are listed on our Part Details page. You can also find images and similar parts to D4BL-K1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D4BL-K1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D4BL-K1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D4BL-K1 fall under?
The D4BL-K1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D4BL-K1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D4BL-K1 you can contact the distributor directly for product support, shipping queries etc.
Is the D4BL-K1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D4BL-K1 have stock available?
Authorised distributors including RS, RS Americas, Heilind Electronics, Newark Electronics and Distrelec have stock available or on a lead time for D4BL-K1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D4BL-K1 often in real-time on the comparison pages.
What if I can't find stock of D4BL-K1?
You can fill out our help required form which you can use to request a quote for D4BL-K1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.