Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$226.67
Product Range | - |
---|---|
Contact Configuration | 3PST-2NC / 1NO |
Switch Terminals | Screw |
Contact Voltage AC Max | 250V |
Contact Current AC Max | 30A |
IP Rating | - |
Contact Voltage DC Max | 250V |
Contact Current DC Max | 300mA |
Approval Bodies | BIA CSA EN IEC UL |
Conduit Thread Size | PG13.5 |
Contact Rating | 10A |
External Depth | 40mm |
External Length / Height | 124mm |
External Width | 115mm |
Height | 124mm |
IP / NEMA Rating | IP67 |
Operating Temperature Max | 55°C |
Operating Temperature Min | -10°C |
Supply Voltage | 24V |
Switch Operation | Off-On |
Thermal Current Rating | 10A |
Withstand Voltage | 4kV |
Working Voltage | 250V |
Safety door-lock switch, mechanical lock | RS |
D4BL-1DRA-A | Omron Automation D4BL-1DRA-A | RS Americas |
Safety Interlock Switch, 3Pst-2Nc/1No, 30 A, 250 V, 300 Ma, 250 V, Screw Rohs Compliant: Yes |Omron Sti D4BL-1DRA-A | Newark Electronics |
D4BL-1DRA-A | Avnet America |
Limit Switches Mech. Lock PG13.5 2NC+1NC w/LED | Sager |
Where can I find additional details, specifications and documents for a D4BL-1DRA-A?
Additional datasheets, footprints and schematics for D4BL-1DRA-A are listed on our Part Details page. You can also find images and similar parts to D4BL-1DRA-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D4BL-1DRA-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D4BL-1DRA-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D4BL-1DRA-A fall under?
The D4BL-1DRA-A is listed under Switches & Relays > Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to D4BL-1DRA-A when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D4BL-1DRA-A you can contact the distributor directly for product support, shipping queries etc.
Is the D4BL-1DRA-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D4BL-1DRA-A have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Avnet America and element14 have stock available or on a lead time for D4BL-1DRA-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D4BL-1DRA-A often in real-time on the comparison pages.
What if I can't find stock of D4BL-1DRA-A?
You can fill out our help required form which you can use to request a quote for D4BL-1DRA-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.