Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$31.78
|
22
in stock
|
Buy Now | |
Chip One Stop
from US$65.50
|
25
in stock
|
Buy Now | |
Distrelec
from US$61.07
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$30.12
|
22
in stock
|
Buy Now | |
element14
from US$31.56
|
22
in stock
|
Buy Now | |
Heilind Electronics
from US$44.12
|
9
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$44.12
|
3
in stock
|
Buy Now | |
Relay Specialties
from US$32.75
|
1
in stock
|
Buy Now | |
Avnet America
from US$26.92
|
-
|
Buy Now | |
RS Americas
from US$28.96
|
-
|
Buy Now | |
Carlton-Bates
from US$38.63
|
-
|
Buy Now | |
Sager
from US$30.89
|
-
|
Buy Now |
For Use With | Omron D4A-N Series Side Rotary Switches |
---|---|
IP / NEMA Rating | - |
Product Range | - |
Accessory Type | Adjustable Stainless Steel Roller Lever Actuator |
Omron Electronic Components Limit Switch Lever | Distrelec |
Switch Actuator | Newark Electronics |
LIMIT SWITCH LEVER | Heilind Electronics |
OMRON IA Switch ActuatorAdjustable Stainless SteelRoller Lever | Relay Specialties |
LIMIT SWITCH LEVER | Avnet America |
Limit switch, 6 A (Max.), 24 VDC, Stainless Steel, 0.75 in., D4A Series | Omron Automation D4A-C00 | RS Americas |
Lever, Roller | Carlton-Bates |
Switch Actuators ADJ ROLL LVR FOR D4A | Sager |
Where can I find additional details, specifications and documents for a D4A-C00?
Additional datasheets, footprints and schematics for D4A-C00 are listed on our Part Details page. You can also find images and similar parts to D4A-C00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D4A-C00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D4A-C00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D4A-C00 fall under?
The D4A-C00 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to D4A-C00 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D4A-C00 you can contact the distributor directly for product support, shipping queries etc.
Is the D4A-C00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D4A-C00 have stock available?
Authorised distributors including Chip One Stop, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for D4A-C00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D4A-C00 often in real-time on the comparison pages.
What if I can't find stock of D4A-C00?
You can fill out our help required form which you can use to request a quote for D4A-C00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.