Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$43.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$60.50
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$89.13
|
208
in stock
|
Buy Now | |
Rapid Electronics
from US$61.74
|
208
in stock
|
Buy Now | |
Chip One Stop
from US$72.10
|
208
in stock
|
Buy Now | |
RS Americas
from US$73.35
|
-
|
Buy Now | |
TTI Europe
from US$68.18
|
-
|
Buy Now | |
Sager
from US$62.45
|
-
|
Buy Now | |
Farnell
from US$43.00
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
SVHC | No SVHC (07-Jul-2017) |
---|
Ssr Relay, Panel Mount, Ip00, 530Vac/25A, 3-32Vdc |Sensata/crydom D4825K | Newark Electronics |
SSR Relay Panel Mount IP00 530VAC/25A 3-32VDC | Rapid Electronics |
SSR Panel Mt Zero Cross | RS |
SSR Relay, Panel Mount, IP00, 530VAC/25A, 3-32VDC In, Zero Cross, w/Standoffs | Sensata - Crydom D4825K | RS Americas |
SSR PM IP00 530VAC/25A 3-32VDC | TTI Europe |
Solid State Relays - Industrial Mount SOLID STATE RELAY 48-530 VAC | Sager |
SSR Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a D4825K?
Additional datasheets, footprints and schematics for D4825K are listed on our Part Details page. You can also find images and similar parts to D4825K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D4825K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D4825K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D4825K fall under?
The D4825K is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to D4825K when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D4825K you can contact the distributor directly for product support, shipping queries etc.
Is the D4825K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D4825K have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and RS Americas have stock available or on a lead time for D4825K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D4825K often in real-time on the comparison pages.
What if I can't find stock of D4825K?
You can fill out our help required form which you can use to request a quote for D4825K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.