Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$10.44
Insulator Colour | Blue (Transparent) |
---|---|
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | 1.21mm² |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
RoHS Compliant | Yes |
D-436-43 |Raychem Te Connectivity D-436-43 | Newark Electronics |
Solder Sleeves&Shield Tubing H/S-BUTT 18-12 YEL | Rapid Electronics |
Butt Splice Terminal Silver/Tin | Avnet America |
Crimp Terminals, In-line Splice, Yellow, MiniSeal Series | TE Connectivity D-436-43 | RS Americas |
D-436-43 | TTI Europe |
Where can I find additional details, specifications and documents for a D-436-43?
Additional datasheets, footprints and schematics for D-436-43 are listed on our Part Details page. You can also find images and similar parts to D-436-43 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-436-43 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-436-43 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-436-43 fall under?
The D-436-43 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Butt Splices.
Can I view similar or alternative parts?
You can view similar parts to D-436-43 when available in the Butt Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-436-43 you can contact the distributor directly for product support, shipping queries etc.
Is the D-436-43 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D-436-43 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for D-436-43.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-436-43 often in real-time on the comparison pages.
What if I can't find stock of D-436-43?
You can fill out our help required form which you can use to request a quote for D-436-43 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.