Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Insulator Colour | Blue (Transparent) |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 2.94mm2 |
Insulator Material | PVDF (Polyvinylidene Fluoride) |
SVHC | No |
RoHS Compliant | Yes |
Terminal, Butt Splice, 16-12Awg, Blu/Clr | Newark Electronics |
Cable Accessories Splice Polyvinylidene Fluoride Transparent Blue | Avnet America |
Terminal Butt Splice, Inline, Connector Crimp, 12-16 AWG, Blue/Yellow Stripe | TE Connectivity D-436-38CS454 | RS Americas |
Where can I find additional details, specifications and documents for a D-436-38CS454?
Additional datasheets, footprints and schematics for D-436-38CS454 are listed on our Part Details page. You can also find images and similar parts to D-436-38CS454 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D-436-38CS454 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D-436-38CS454 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D-436-38CS454 fall under?
The D-436-38CS454 is listed under Connectors > Crimp Terminals / Solder Terminals & Splices > Butt Splices.
Can I view similar or alternative parts?
You can view similar parts to D-436-38CS454 when available in the Butt Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D-436-38CS454 you can contact the distributor directly for product support, shipping queries etc.
Is the D-436-38CS454 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for D-436-38CS454 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for D-436-38CS454.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D-436-38CS454 often in real-time on the comparison pages.
What if I can't find stock of D-436-38CS454?
You can fill out our help required form which you can use to request a quote for D-436-38CS454 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.